915MHZ 7DBI PANEL ANTENNA 300MM
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 931-FG.91.A-ND | 690763 |
| Product Name | RF Antennas | Multi-Band Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; ISM, LTE | Multi-band |
| Primary Frequency Range | 915.0 MHz | 902.0 to ? MHz |
| Gain | 7.98 dB | 7.98 dB |
| Technology Type | Panel |
Vertical