Taoglas RF Antennas FG.27.A

Description
2.4GHZ 12DBI PANEL ANTENNA 300MM
Request a Quote Datasheet
Description
2.4GHZ 12DBI PANEL ANTENNA 300MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-FG.27.A-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-FG.27.A-ND
RF Antennas 931-FG.27.A-ND
2.4GHZ 12DBI PANEL ANTENNA 300MM

2.4GHZ 12DBI PANEL ANTENNA 300MM

Buy Now Datasheet
RFID Antennas - 690761 - RS Components, Ltd.
Corby, Northants, United Kingdom
RFID Antennas
690761
RFID Antennas 690761
2.4GHz 12dBi Panel Antenna

2.4GHz 12dBi Panel Antenna

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Antennas Antennas
Product Number 931-FG.27.A-ND 690761
Product Name RF Antennas RFID Antennas
Applications Modem or Wireless Network; Wi-Fi RFID
Primary Frequency Range 2450.0 MHz 2400.0 to 2500.0 MHz
Gain 11.81 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers