Taoglas RF Multiplexers DXP.02.A

Description
RF Diplexer 1.196GHz ~ 1.248GHz / 1.574GHz ~ 1.576GHz 8-SMD, No Lead
Request a Quote Datasheet
Description
RF Diplexer 1.196GHz ~ 1.248GHz / 1.574GHz ~ 1.576GHz 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 931-1496-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
931-1496-1-ND
RF Multiplexers 931-1496-1-ND
RF Diplexer 1.196GHz ~ 1.248GHz / 1.574GHz ~ 1.576GHz 8-SMD, No Lead

RF Diplexer 1.196GHz ~ 1.248GHz / 1.574GHz ~ 1.576GHz 8-SMD, No Lead

Buy Now Datasheet
RF Multiplexers - 931-1496-6-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
931-1496-6-ND
RF Multiplexers 931-1496-6-ND
RF Diplexer 1.196GHz ~ 1.248GHz / 1.574GHz ~ 1.576GHz 8-SMD, No Lead

RF Diplexer 1.196GHz ~ 1.248GHz / 1.574GHz ~ 1.576GHz 8-SMD, No Lead

Buy Now Datasheet
RF Multiplexers - 931-1496-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
931-1496-2-ND
RF Multiplexers 931-1496-2-ND
RF Diplexer 1.196GHz ~ 1.248GHz / 1.574GHz ~ 1.576GHz 8-SMD, No Lead

RF Diplexer 1.196GHz ~ 1.248GHz / 1.574GHz ~ 1.576GHz 8-SMD, No Lead

Buy Now Datasheet
Diplexer, 5X5X1.7Mm, 8Pin Rohs Compliant Taoglas - 36AJ3637 - Newark, An Avnet Company
Chicago, IL, United States
Diplexer, 5X5X1.7Mm, 8Pin Rohs Compliant Taoglas
36AJ3637
Diplexer, 5X5X1.7Mm, 8Pin Rohs Compliant Taoglas 36AJ3637
DIPLEXER, 5X5X1.7MM, 8PIN ROHS COMPLIANT: YES

DIPLEXER, 5X5X1.7MM, 8PIN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 931-1496-1-ND 36AJ3637
Product Name RF Multiplexers Diplexer, 5X5X1.7Mm, 8Pin Rohs Compliant Taoglas
Device Type Diplexer Diplexer
Package Type Surface Mount; 8-SMD, No Lead
Return Loss 8 to 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 826-2045-2595MHz TPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
RX (Low) 790 to 2690 MHz
View Details
RF Multiplexers - 3157-ZDSS-2R5G5G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 14 dB
View Details
824-849MHz and 869-894MHz N-Female Coaxial Cavity Diplexer Rated at 80 Watts (CW) - HRT-DX(836/881)-701N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
Passive MMIC DC-18 GHz Quadplexer - MMPX-00002PSM - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 18000 MHz
View Details