Taoglas RF Antennas DLA.01

Description
DECT/NTN N256 1880-2200MHZ CERAM
Request a Quote Datasheet
Description
DECT/NTN N256 1880-2200MHZ CERAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-DLA.01CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-DLA.01CT-ND
RF Antennas 931-DLA.01CT-ND
DECT/NTN N256 1880-2200MHZ CERAM

DECT/NTN N256 1880-2200MHZ CERAM

Buy Now Datasheet
RF Antennas - 931-DLA.01DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-DLA.01DKR-ND
RF Antennas 931-DLA.01DKR-ND
DECT/NTN N256 1880-2200MHZ CERAM

DECT/NTN N256 1880-2200MHZ CERAM

Buy Now Datasheet
RF Antennas - 931-DLA.01TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-DLA.01TR-ND
RF Antennas 931-DLA.01TR-ND
DECT/NTN N256 1880-2200MHZ CERAM

DECT/NTN N256 1880-2200MHZ CERAM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 931-DLA.01CT-ND
Product Name RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-562B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers