5.2GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2.5dB 2-SMD, No Lead
5.2GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2.5dB 2-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 931-DBP.5200.X.A.60TR-ND |
| Product Name | RF Filters |
| Filter Technology | Passive Filter |
| Filter Type | Bandpass |
| Fc | 5200 MHz |
| Bandwidth | 100000 kHz |