Taoglas Rf Antenna CGGBP.35.6.A.02

Description
GPS/GLONASS/BEIDOU Antenna, -40 to 85°C, IATF 16949 Product overview: CGGBP.35.6.A.02 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-CGGBP.35.6.A.02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
GPS/GLONASS/BEIDOU Antenna, -40 to 85°C, IATF 16949 Product overview: CGGBP.35.6.A.02 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-CGGBP.35.6.A.02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GPS/GLONASS/BEIDOU Antenna, -40 to 85°C, IATF 16949 Product overview: CGGBP.35.6.A.02 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-CGGBP.35.6.A.02 can be used for catalog matching and distributor lookup.

GPS/GLONASS/BEIDOU Antenna, -40 to 85°C, IATF 16949 Product overview: CGGBP.35.6.A.02 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-CGGBP.35.6.A.02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi-Band Antennas - 2887389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2887389
Multi-Band Antennas 2887389
PASSIVE GNSS PATCH

PASSIVE GNSS PATCH

Supplier's Site
RF Antennas - 931-1315-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1315-ND
RF Antennas 931-1315-ND
1.56GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Ceramic Patch RF Antenna 1.533GHz ~ 1.589GHz, 1.547GHz ~ 1.603GHz, 1.574GHz ~ 1.63GHz 4.5dBi, 3dBi, 4.5dBi Pin Adhesive

1.56GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Ceramic Patch RF Antenna 1.533GHz ~ 1.589GHz, 1.547GHz ~ 1.603GHz, 1.574GHz ~ 1.63GHz 4.5dBi, 3dBi, 4.5dBi Pin Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas GPS/GLONASS/Beidou 35mm Passive Patch

Antennas GPS/GLONASS/Beidou 35mm Passive Patch

Buy Now Datasheet
Patch Antenna, 1.602Ghz, 6.1Dbi; Antenna Type Taoglas - 72AC5150 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 1.602Ghz, 6.1Dbi; Antenna Type Taoglas
72AC5150
Patch Antenna, 1.602Ghz, 6.1Dbi; Antenna Type Taoglas 72AC5150
PATCH ANTENNA, 1.602GHZ, 6.1DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:1.602GHz; Antenna Mounting:Adhesive; Gain:6.1dBi; VSWR:1.8; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; SVHC:No RoHS Compliant: Yes

PATCH ANTENNA, 1.602GHZ, 6.1DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:1.602GHz; Antenna Mounting:Adhesive; Gain:6.1dBi; VSWR:1.8; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - CGGBP.35.6.A.02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CGGBP.35.6.A.02
RF Antennas CGGBP.35.6.A.02
1.56GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Ceramic Patch RF Antenna 1.533GHz ~ 1.589GHz, 1.547GHz ~ 1.603GHz, 1.574GHz ~ 1.63GHz 4.5dBi, 3dBi, 4.5dBi Pin Adhesive

1.56GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GPS Ceramic Patch RF Antenna 1.533GHz ~ 1.589GHz, 1.547GHz ~ 1.603GHz, 1.574GHz ~ 1.63GHz 4.5dBi, 3dBi, 4.5dBi Pin Adhesive

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 875-CGGBP.35.6.A.02 2887389 931-1315-ND CGGBP.35.6.A.02 72AC5150 CGGBP.35.6.A.02
Product Name Rf Antenna Multi-Band Antennas RF Antennas Antennas Patch Antenna, 1.602Ghz, 6.1Dbi; Antenna Type Taoglas RF Antennas
Applications RF Testing Multi-band GPS; Beidou, Galileo, GLONASS, GPS Beidou, Galileo, GLONASS, GPS
Primary Frequency Range 1561.0 to ? MHz 1560.0 to 1602.0 MHz ? to 1602.0 MHz
Gain 5.8 dB 3 to 4.5 dB 6.1 dB
Form Factor / Mounting Internal
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details