"Cable Assembly Coaxial U.FL (UMCC), IPEX MHF1 to RP-SMA 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"
CBL ASSY UMCC-RP-SMA JK-P 7.874"
CABLE ASSY, SMA JACK-RA MHFI PLUG, 200MM ROHS COMPLIANT: YES
RF Cable Assemblies IPEX MHFI to RP-SMA(F) 200mm
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 931-1217-ND | CAB.622 | 36AJ3181 | CAB.622 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | Cable Assy, Sma Jack-Ra Mhfi Plug, 200Mm Rohs Compliant Taoglas | RF Cable Assemblies |
| Application | RF | RF | ||
| Cable Type | Coaxial | Coaxial | ||
| Rated Temperature | 105 C (221 F) | 105 C (221 F) |