Taoglas Coaxial Cables (RF) CAB.0101

Description
"Cable Assembly Coaxial SMA to SMB RG-174 3.937"" (100.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMB RG-174 3.937"" (100.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 931-1104-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
931-1104-ND
Coaxial Cables (RF) 931-1104-ND
"Cable Assembly Coaxial SMA to SMB RG-174 3.937"" (100.00mm)"

"Cable Assembly Coaxial SMA to SMB RG-174 3.937"" (100.00mm)"

Buy Now Datasheet
Cable Assy, Sma Jack-Smb Plug, 100Mm Rohs Compliant Taoglas - 36AJ3174 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Jack-Smb Plug, 100Mm Rohs Compliant Taoglas
36AJ3174
Cable Assy, Sma Jack-Smb Plug, 100Mm Rohs Compliant Taoglas 36AJ3174
CABLE ASSY, SMA JACK-SMB PLUG, 100MM ROHS COMPLIANT: YES

CABLE ASSY, SMA JACK-SMB PLUG, 100MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Cable Assemblies - CAB.0101 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
CAB.0101
RF Cable Assemblies CAB.0101
RF Cable Assemblies SMA(F) JK-SMB(F) RG-174 100MM

RF Cable Assemblies SMA(F) JK-SMB(F) RG-174 100MM

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - CAB.0101 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CAB.0101
Cable Assemblies - Coaxial Cables (RF) CAB.0101
CBL ASSY SMA-SMB JACK-PLG 3.937"

CBL ASSY SMA-SMB JACK-PLG 3.937"

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 931-1104-ND 36AJ3174 CAB.0101 CAB.0101
Product Name Coaxial Cables (RF) Cable Assy, Sma Jack-Smb Plug, 100Mm Rohs Compliant Taoglas RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Cable Type Coaxial
Rated Temperature 80 C (176 F) 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-3037/305-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers