ACTIVE DUAL FEED GNSS L1 SMD PAT
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 690767 | 931-ASGPDF254.A-ND |
| Product Name | WiFi Antennas | RF Antennas |
| Applications | Modem or Wireless Network | GPS; BeiDou, Galileo, GLONASS, GNSS, GPS, IRNSS, QZSS, SBAS |
| Primary Frequency Range | 1561.0 to 1602.0 MHz | 1561.0 to 1603.0 MHz |
| Gain | 14.9 dB | 1.23 to 4.36 dB |
| Form Factor / Mounting | External |
Vertical