Taoglas RF Antennas AP.10D.01

Description
1.575GHz GPS Ceramic Patch RF Antenna -3dBic Solder Surface Mount
Request a Quote Datasheet
Description
1.575GHz GPS Ceramic Patch RF Antenna -3dBic Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1013-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1013-2-ND
RF Antennas 931-1013-2-ND
1.575GHz GPS Ceramic Patch RF Antenna -3dBic Solder Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna -3dBic Solder Surface Mount

Buy Now Datasheet
RF Antennas - AP.10D.01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AP.10D.01
RF Antennas AP.10D.01
1.575GHz GPS Ceramic Patch RF Antenna -3dBic Solder Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna -3dBic Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 931-1013-2-ND AP.10D.01
Product Name RF Antennas RF Antennas
Applications GPS; GPS GPS
Primary Frequency Range 1575.0 MHz
Gain -3 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108858-7 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
Multi-Band Antennas - 2024083 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 1170.0 to ? MHz
View Details
Tuned Dipole Set - Model TDS-536 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details