Taoglas RF Antennas AGGBLA.125.A

Description
ACTIVE MULTI-BAND GNSS CHIP ANTE
Request a Quote Datasheet
Description
ACTIVE MULTI-BAND GNSS CHIP ANTE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-AGGBLA.125.ACT-ND - DigiKey
Thief River Falls, MN, United States
ACTIVE MULTI-BAND GNSS CHIP ANTE

ACTIVE MULTI-BAND GNSS CHIP ANTE

Buy Now Datasheet
RF Antennas - 931-AGGBLA.125.ATR-ND - DigiKey
Thief River Falls, MN, United States
ACTIVE MULTI-BAND GNSS CHIP ANTE

ACTIVE MULTI-BAND GNSS CHIP ANTE

Buy Now Datasheet
RF Antennas - 931-AGGBLA.125.ADKR-ND - DigiKey
Thief River Falls, MN, United States
ACTIVE MULTI-BAND GNSS CHIP ANTE

ACTIVE MULTI-BAND GNSS CHIP ANTE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 931-AGGBLA.125.ACT-ND
Product Name RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS, IRNSS, QZSS, SBAS
Primary Frequency Range 1176.0 to 1603.0 MHz
Gain -0.9500 to -0.3800 dB
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers