Taoglas GPS Antennas AA.212.201111

Description
GNSS L1/L2/L-Band External 2m RG-174ST
Request a Quote
Description
GNSS L1/L2/L-Band External 2m RG-174ST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GPS Antennas - 690796 - RS Components, Ltd.
Corby, Northants, United Kingdom
GPS Antennas
690796
GPS Antennas 690796
GNSS L1/L2/L-Band External 2m RG-174ST

GNSS L1/L2/L-Band External 2m RG-174ST

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Network and Communication Chips
Product Number 690796
Product Name GPS Antennas
Technology GPS
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - SI3210M-E-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details
RF Transceiver ICs - 4823-NRF52810-QCAA-E-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
GPS Antennas - 8968305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details