Taoglas RF Antennas AA.181.301111

Description
WLA.05 WI-FI/BLUETOOTH 1.6 X 0.8
Request a Quote Datasheet
Description
WLA.05 WI-FI/BLUETOOTH 1.6 X 0.8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-AA.181.301111-ND - DigiKey
Thief River Falls, MN, United States
WLA.05 WI-FI/BLUETOOTH 1.6 X 0.8

WLA.05 WI-FI/BLUETOOTH 1.6 X 0.8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 931-AA.181.301111-ND
Product Name RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS, IRNSS, QZSS, SBAS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 3.98 to 4.34 dB
VSWR 2 to 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-585 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers