Taoglas RF Antennas A.120.A.101111

Description
BOLT LOW PROFILE ACTIVE GNSS L1/
Request a Quote Datasheet
Description
BOLT LOW PROFILE ACTIVE GNSS L1/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-A.120.A.101111-ND - DigiKey
Thief River Falls, MN, United States
BOLT LOW PROFILE ACTIVE GNSS L1/

BOLT LOW PROFILE ACTIVE GNSS L1/

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 931-A.120.A.101111-ND
Product Name RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS, IRNSS, QZSS, SBAS
Primary Frequency Range 1176.0 to 1602.0 MHz
Gain -1.5 to 4.2 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2115-NN01-047-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 584.0 to 1672.5 MHz
Gain 2 dB
View Details
2 suppliers
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
Telemetry Antennas - 2675056P - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.9 dB
Connectors MHF4L
View Details