Tanis Incorporated Horse Hair #4 MB409084

Description
Horse Hair Strip brushes are manufactured by securing densely packed horse hair into a #4 (.194" w x .205" h) galvanized backing. This natural fiber is good for picking up dust and fine powders and polishing without being abrasive. We have 24 standard brushes in three trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. Horse Hair Strip brushes are used in cleaning and polishing applications requiring a non-abrasive, scratch-free filament. Horse hair strip brushes are ideal for holding down paper in the printing industry, cleaning conveyors and sealing revolving doors.
Description
Horse Hair Strip brushes are manufactured by securing densely packed horse hair into a #4 (.194" w x .205" h) galvanized backing. This natural fiber is good for picking up dust and fine powders and polishing without being abrasive. We have 24 standard brushes in three trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. Horse Hair Strip brushes are used in cleaning and polishing applications requiring a non-abrasive, scratch-free filament. Horse hair strip brushes are ideal for holding down paper in the printing industry, cleaning conveyors and sealing revolving doors.

Suppliers

Company
Product
Description
Supplier Links
Horse Hair #4 - MB409084 - Tanis Incorporated
Delafield, WI, USA
Horse Hair #4
MB409084
Horse Hair #4 MB409084
Horse Hair Strip brushes are manufactured by securing densely packed horse hair into a #4 (.194" w x .205" h) galvanized backing. This natural fiber is good for picking up dust and fine powders and polishing without being abrasive. We have 24 standard brushes in three trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. Horse Hair Strip brushes are used in cleaning and polishing applications requiring a non-abrasive, scratch-free filament. Horse hair strip brushes are ideal for holding down paper in the printing industry, cleaning conveyors and sealing revolving doors.

Horse Hair Strip brushes are manufactured by securing densely packed horse hair into a #4 (.194" w x .205" h) galvanized backing. This natural fiber is good for picking up dust and fine powders and polishing without being abrasive.

We have 24 standard brushes in three trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application.

Horse Hair Strip brushes are used in cleaning and polishing applications requiring a non-abrasive, scratch-free filament. Horse hair strip brushes are ideal for holding down paper in the printing industry, cleaning conveyors and sealing revolving doors.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number MB409084
Product Name Horse Hair #4
Brush Type / Shape Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - Horse Hair Strip Brushes - #4
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Twisted Brushes - Power Tube Brushes - 05306 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Tube Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 5.5 inch (140 mm)
View Details