Tanis Incorporated Nylon Strip Brush - Galvanized Backing – #10 MB100060

Description
Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon into a #10 (.440" w x .473" h) galvanized steel backing. The crimped fill provides a denser brush appearance for a more even brushing action. We have 56 standard brushes with four different filament diameters, seven trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. Nylon Strip brushes are most commonly used as effective gap and weather strip sealing devices to reduce or eliminate the infiltration of light, sound, dust particles and air flow for temperature control. Other applications include shielding, conditioning, cleaning, grooming and static control.
Description
Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon into a #10 (.440" w x .473" h) galvanized steel backing. The crimped fill provides a denser brush appearance for a more even brushing action. We have 56 standard brushes with four different filament diameters, seven trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. Nylon Strip brushes are most commonly used as effective gap and weather strip sealing devices to reduce or eliminate the infiltration of light, sound, dust particles and air flow for temperature control. Other applications include shielding, conditioning, cleaning, grooming and static control.

Suppliers

Company
Product
Description
Supplier Links
Nylon Strip Brush - Galvanized Backing – #10 - MB100060 - Tanis Incorporated
Delafield, WI, USA
Nylon Strip Brush - Galvanized Backing – #10
MB100060
Nylon Strip Brush - Galvanized Backing – #10 MB100060
Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon into a #10 (.440" w x .473" h) galvanized steel backing. The crimped fill provides a denser brush appearance for a more even brushing action. We have 56 standard brushes with four different filament diameters, seven trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application. Nylon Strip brushes are most commonly used as effective gap and weather strip sealing devices to reduce or eliminate the infiltration of light, sound, dust particles and air flow for temperature control. Other applications include shielding, conditioning, cleaning, grooming and static control.

Our Nylon Strip brushes are manufactured by securing densely packed crimped black nylon into a #10 (.440" w x .473" h) galvanized steel backing. The crimped fill provides a denser brush appearance for a more even brushing action.

We have 56 standard brushes with four different filament diameters, seven trim lengths and one-to-eight feet in overall length. Other overall trims, overall lengths and fill materials are available upon request and our engineers can help recommend or design the right brush for your special application.

Nylon Strip brushes are most commonly used as effective gap and weather strip sealing devices to reduce or eliminate the infiltration of light, sound, dust particles and air flow for temperature control. Other applications include shielding, conditioning, cleaning, grooming and static control.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number MB100060
Product Name Nylon Strip Brush - Galvanized Backing – #10
Brush Type / Shape Strip Brush; Other Type / Shape; Industrial Brushes - Strip Brushes - Nylon Strip Brush - Galvanized Backing – #10
Brush Filament / Fill Material Synthetic Filament; Nylon
Length 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Twisted Brushes - Heavy Duty Tube Brushes - 05414 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Heavy Duty Tube Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 5.5 inch (140 mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details