Tanis Incorporated Power Brushes - Miniature Cup Brush 11590

Description
Our Miniature Cup brushes are permanently mounted on a steel stem for quick installation in portable and flexible tools. These brushes are made for perfect balance and the fill material is evenly distributed around the brush face for uniform wear and longer life. We offer standard brushes with carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths. Suggested applications include light deburring, blending surfaces, and light cleaning in small electronic instruments.
Description
Our Miniature Cup brushes are permanently mounted on a steel stem for quick installation in portable and flexible tools. These brushes are made for perfect balance and the fill material is evenly distributed around the brush face for uniform wear and longer life. We offer standard brushes with carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths. Suggested applications include light deburring, blending surfaces, and light cleaning in small electronic instruments.

Suppliers

Company
Product
Description
Supplier Links
Power Brushes - Miniature Cup Brush - 11590 - Tanis Incorporated
Delafield, WI, USA
Power Brushes - Miniature Cup Brush
11590
Power Brushes - Miniature Cup Brush 11590
Our Miniature Cup brushes are permanently mounted on a steel stem for quick installation in portable and flexible tools. These brushes are made for perfect balance and the fill material is evenly distributed around the brush face for uniform wear and longer life. We offer standard brushes with carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths. Suggested applications include light deburring, blending surfaces, and light cleaning in small electronic instruments.

Our Miniature Cup brushes are permanently mounted on a steel stem for quick installation in portable and flexible tools. These brushes are made for perfect balance and the fill material is evenly distributed around the brush face for uniform wear and longer life.

We offer standard brushes with carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths.

Suggested applications include light deburring, blending surfaces, and light cleaning in small electronic instruments.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 11590
Product Name Power Brushes - Miniature Cup Brush
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Miniature Cup Brush; Cup Brush
Brush Filament / Fill Material Natural Bristle / Hair; Stiff Hair
Trim Length 0.4375 inch (11.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Condenser Tube Brushes - 09007 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 7.5 inch (190 mm)
View Details
Wire Stripping Wheel - AC1232 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.1969 to ? inch (5 to ? mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Angled Valve Brush, 6 3/4
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details