Tamura Corporation Pulse Transformers - TTC-6019 TTC-6019

Description
Manufacturer: Tamura Win Source Part Number: 1106025-TTC-6019 Packaging: Bulk Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 1.2mH Height - Seated (Max): 0.250" (6.35mm) Mounting: Through Hole Categories: Transformers Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Tamura Win Source Part Number: 1106025-TTC-6019 Packaging: Bulk Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 1.2mH Height - Seated (Max): 0.250" (6.35mm) Mounting: Through Hole Categories: Transformers Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - TTC-6019 - 1106025-TTC-6019 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - TTC-6019
1106025-TTC-6019
Pulse Transformers - TTC-6019 1106025-TTC-6019
Manufacturer: Tamura Win Source Part Number: 1106025-TTC-6019 Packaging: Bulk Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 1.2mH Height - Seated (Max): 0.250" (6.35mm) Mounting: Through Hole Categories: Transformers Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Tamura
Win Source Part Number: 1106025-TTC-6019
Packaging: Bulk
Transformer Type: Isolation and Data Interface (Encapsulated)
Inductance: 1.2mH
Height - Seated (Max): 0.250" (6.35mm)
Mounting: Through Hole
Categories: Transformers
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
TTC-6019
Transformers - Pulse Transformers TTC-6019
TRANSF ISOL T1/CFPT/ISDN 6-TPAK

TRANSF ISOL T1/CFPT/ISDN 6-TPAK

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 1106025-TTC-6019 TTC-6019
Product Name Pulse Transformers - TTC-6019 Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
WB1010-1-SM WB1010-1-SMLD - WB1010-1-SM WB1010-1-SMLD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1672324-7 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 1.1 VA
View Details