Manufacturer: Tamura
Win Source Part Number: 1336641-S27S300D15Y
Category: Sensors, Transducers>Current Sensors
Packaging: Bulk
Response Time: 1µs
Standard Package: 75
Mounting: Chassis Mount
Frequency: DC ~ 100kHz
Output: Ratiometric, Current
Polarization: Bidirectional
Current - Supply (Max): 20mA
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Hall Effect, Closed Loop
Current - Sensing: 300A
Linearity: ±0.1%
Accuracy: ±0.4%
Voltage - Supply: ±12V ~ 20V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Module, Single Pass Through
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 9030.33.3800
Other Part Number: 9-S27S300D15Y1ZY
RoHS Status: RoHS Compliant
Current Sensor 300A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
Industrial Current Sensors CURRENT SENSOR ( 300A; 15V; 2000T)
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors |
| Product Number | 1336641-S27S300D15Y | S27S300D15Y-ND | S27S300D15Y |
| Product Name | Sensors, Transducers - Current Sensors | Current Sensors | Industrial Current Sensors |
| Loop Type | Closed Loop | Closed Loop | |
| Operating Temperature | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |
| Current | 300 amps | 300 amps | |
| Voltage | 12 to 20 volts | 12 to 20 volts | |
| Frequency Range | 100000 Hz | 100000 Hz |