Current Sensor 100A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Board Mount Current Sensors CURRENT SENSOR ( 50A/ 100A; 15V)
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | MT7363-ND | S23P50/100D15M1 |
| Product Name | Current Sensors | Board Mount Current Sensors |
| Loop Type | Closed Loop | |
| Technology | Hall-Effect | |
| Mounting / Configuration | Module | |
| Electrical Output | Outputs an analog current signal | |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |