Tamura Corporation of America Current Transducers - S23P50/100D15 S23P50/100D15

Description
Manufacturer: Tamura Win Source Part Number: 932627-S23P50/100D15 Series: S23PXXXD15 Operating Temperature Range: -40°C ~ 85°C Features: Current Sensor 50A 1 Channel Hall Effect, Closed Loop Bidirectional Module Package: Module Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 9030.33.3800 Other Part Number: MT7356, S23P50100D15
Request a Quote Datasheet
Description
Manufacturer: Tamura Win Source Part Number: 932627-S23P50/100D15 Series: S23PXXXD15 Operating Temperature Range: -40°C ~ 85°C Features: Current Sensor 50A 1 Channel Hall Effect, Closed Loop Bidirectional Module Package: Module Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 9030.33.3800 Other Part Number: MT7356, S23P50100D15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - S23P50/100D15 - 932627-S23P50/100D15 - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - S23P50/100D15
932627-S23P50/100D15
Current Transducers - S23P50/100D15 932627-S23P50/100D15
Manufacturer: Tamura Win Source Part Number: 932627-S23P50/100D15 Series: S23PXXXD15 Operating Temperature Range: -40°C ~ 85°C Features: Current Sensor 50A 1 Channel Hall Effect, Closed Loop Bidirectional Module Package: Module Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 9030.33.3800 Other Part Number: MT7356, S23P50100D15

Manufacturer: Tamura
Win Source Part Number: 932627-S23P50/100D15
Series: S23PXXXD15
Operating Temperature Range: -40°C ~ 85°C
Features: Current Sensor 50A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Package: Module
Package: Bulk
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 9030.33.3800
Other Part Number: MT7356, S23P50100D15

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Current Sensors
S23P50/100D15
Board Mount Current Sensors S23P50/100D15
Board Mount Current Sensors CURRENT SENSOR ( 50A/ 100A; 15V)

Board Mount Current Sensors CURRENT SENSOR ( 50A/ 100A; 15V)

Buy Now Datasheet
Current Sensor - 119051686 - Radwell International
Willingboro, NJ, United States
Current Sensor
119051686
Current Sensor 119051686
CURRENT SENSOR, ( 50A/ 100A, 15V. FREE 2 YEAR RADWELL WARRANTY

CURRENT SENSOR, ( 50A/ 100A, 15V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Radwell International
Product Category Current Sensors Current Sensors Current Sensors
Product Number 932627-S23P50/100D15 S23P50/100D15 119051686
Product Name Current Transducers - S23P50/100D15 Board Mount Current Sensors Current Sensor
Loop Type Closed Loop
Unlock Full Specs
to access all available technical data

Similar Products

Current transducer 1200A RMS - 1-CTM1200ID - Hottinger Brüel & Kjær A/S
Specs
Technology Fluxgate
Current 1500 amps
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Sensor technology - Current sensors - TLE4971-A120N5-E0001 - TLE4971-A120N5-E0001 - Infineon Technologies AG
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 120 amps
View Details
Current Sensors - 620-ACS37610LLUATR-010B3CT-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "8-TSSOP"
Electrical Output Voltage
View Details