Current Sensor 6A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Board Mount Current Sensors CURRENT SENSOR ( 6A; +5V)
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | MT7318-ND | S22P006S05 |
| Product Name | Current Sensors | Board Mount Current Sensors |
| Loop Type | Closed Loop | |
| Technology | Hall-Effect | |
| Mounting / Configuration | Module | |
| Electrical Output | Voltage | |
| Operating Temperature | 14 to 185 F (-10 to 85 C) |