Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional Module
Board Mount Current Sensors CURRENT SENSOR ( 5A; +5V; 0.625V GAIN)
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | L18P005S05R-ND | L18P005S05R |
| Product Name | Current Sensors | Board Mount Current Sensors |
| Loop Type | Open Loop | |
| Technology | Hall-Effect | |
| Mounting / Configuration | Module | |
| Electrical Output | Voltage | |
| Operating Temperature | -22 to 176 F (-30 to 80 C) |