Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Manufacturer: Tamura
Win Source Part Number: 847420-L08P100D15M1
Features: Current Sensor 1 Channel
Package: Bulk
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.31.2000
Board Mount Current Sensors CURRENT SENSOR ( 100A; 15V)
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors |
| Product Number | L08P100D15M1-ND | 847420-L08P100D15M1 | L08P100D15M1 |
| Product Name | Current Sensors | Current Transducers - L08P100D15M1 | Board Mount Current Sensors |
| Loop Type | Open Loop | ||
| Technology | Hall-Effect | ||
| Mounting / Configuration | Module, Single Pass Through | ||
| Electrical Output | Voltage | ||
| Operating Temperature | 14 to 176 F (-10 to 80 C) |