Tamura Corporation of America Current Sensors L07P025D15

Description
Current Sensor 25A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 25A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - MT7302-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
MT7302-ND
Current Sensors MT7302-ND
Current Sensor 25A 1 Channel Hall Effect, Open Loop Bidirectional Module

Current Sensor 25A 1 Channel Hall Effect, Open Loop Bidirectional Module

Buy Now Datasheet
Sensors, Transducers - Current Sensors - 1336572-L07P025D15 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1336572-L07P025D15
Sensors, Transducers - Current Sensors 1336572-L07P025D15
Manufacturer: Tamura Win Source Part Number: 1336572-L07P025D15 Category: Sensors, Transducers>Current Sensors Packaging: Bulk Response Time: 5µs Standard Package: 100 Mounting: Through Hole Frequency: DC ~ 100kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 30mA Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 25A Linearity: ±1% Voltage - Supply: ±15V Temperature Range - Operating: -30°C ~ 80°C Case / Package: Module ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 9030.33.3800 Other Part Number: S1-L07P025D15EY,MT73 02 Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: Tamura
Win Source Part Number: 1336572-L07P025D15
Category: Sensors, Transducers>Current Sensors
Packaging: Bulk
Response Time: 5µs
Standard Package: 100
Mounting: Through Hole
Frequency: DC ~ 100kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 30mA
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 25A
Linearity: ±1%
Voltage - Supply: ±15V
Temperature Range - Operating: -30°C ~ 80°C
Case / Package: Module
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 9030.33.3800
Other Part Number: S1-L07P025D15EY,MT7302
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Current Sensors
L07P025D15
Board Mount Current Sensors L07P025D15
Board Mount Current Sensors CURRENT SENSOR ( 25A; 15V)

Board Mount Current Sensors CURRENT SENSOR ( 25A; 15V)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors Current Sensors
Product Number MT7302-ND 1336572-L07P025D15 L07P025D15
Product Name Current Sensors Sensors, Transducers - Current Sensors Board Mount Current Sensors
Loop Type Open Loop Open Loop
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Voltage
Operating Temperature -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current transducer 1200A RMS - 1-CTM1200ID - Hottinger Brüel & Kjær A/S
Specs
Technology Fluxgate
Current 1500 amps
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Sensor technology - Current sensors - TLI4971-A050T5-E0001 - TLI4971-A050T5-E0001 - Infineon Technologies AG
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 50 amps
View Details
Current Sensors - 620-ACS37002LMABTR-066B3DKR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "16-SOIC"
Electrical Output Voltage
View Details
3 suppliers