Current Sensor 600A 1 Channel Hall Effect, Open Loop Bidirectional Module
Manufacturer: Tamura
Win Source Part Number: 1336574-L01Z600S05
Category: Sensors, Transducers>Current Sensors
Packaging: Bulk
Response Time: 10µs
Standard Package: 200
Mounting: Through Hole
Frequency: DC ~ 100kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 15mA
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 600A
Linearity: ±1%
Voltage - Supply: 5V
Temperature Range - Operating: -10°C ~ 80°C
Case / Package: Module
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Other Part Number: L01Z600S05EY,S1-L01Z
RoHS Status: RoHS Compliant
Board Mount Current Sensors CURRENT SENSOR ( 600A; +5V)
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors |
| Product Number | MT7180-ND | 1336574-L01Z600S05 | L01Z600S05 |
| Product Name | Current Sensors | Sensors, Transducers - Current Sensors | Board Mount Current Sensors |
| Loop Type | Open Loop | Open Loop | |
| Technology | Hall-Effect | ||
| Mounting / Configuration | Module | ||
| Electrical Output | Voltage | ||
| Operating Temperature | 14 to 176 F (-10 to 80 C) | 14 to 176 F (-10 to 80 C) |