Tamura Corporation of America Pulse Transformer G515

Description
• Encapsulated Isolation Transformer • Suitable for Data Interface • Operating Temp 0°C to 70°C
Datasheet
Description
• Encapsulated Isolation Transformer • Suitable for Data Interface • Operating Temp 0°C to 70°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - G515 - Tamura Corporation of America
Escondido, CA, USA
Pulse Transformer
G515
Pulse Transformer G515
• Encapsulated Isolation Transformer • Suitable for Data Interface • Operating Temp 0°C to 70°C

• Encapsulated Isolation Transformer

• Suitable for Data Interface

• Operating Temp 0°C to 70°C

Supplier's Site Datasheet
Shenzhen, China
Transformers - Pulse Transformers
G515
Transformers - Pulse Transformers G515
TRANSFORMER 0.20MH 2CT:1CT PULSE

TRANSFORMER 0.20MH 2CT:1CT PULSE

Supplier's Site

Technical Specifications

  Tamura Corporation of America Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number G515 G515
Product Name Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E8 Hz
View Details
Transformers - Audio Transformers - Tube/Valve Audio - 126A - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers