Tamura Corporation of America Pulse Transformer G509

Description
• Encapsulated Isolation Transformer • Suitable for Data Interface • Operating Temp 0°C to 70°C
Datasheet
Description
• Encapsulated Isolation Transformer • Suitable for Data Interface • Operating Temp 0°C to 70°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - G509 - Tamura Corporation of America
Escondido, CA, USA
Pulse Transformer
G509
Pulse Transformer G509
• Encapsulated Isolation Transformer • Suitable for Data Interface • Operating Temp 0°C to 70°C

• Encapsulated Isolation Transformer

• Suitable for Data Interface

• Operating Temp 0°C to 70°C

Supplier's Site Datasheet
Shenzhen, China
Transformers - Pulse Transformers
G509
Transformers - Pulse Transformers G509
TRANSFORMER 0.50MH 1CT:1CT PULSE

TRANSFORMER 0.50MH 1CT:1CT PULSE

Supplier's Site

Technical Specifications

  Tamura Corporation of America Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number G509 G509
Product Name Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Audio Transformers - Speaker Level - 117J8 - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers -  - Win Source Electronics
Specs
Category Signal
Operating Frequency 5000 Hz
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E6 Hz
View Details