Tamura Corporation of America Switch Mode Transformer 100kHz EK2923AT/DT

Description
Transformer packages may vary based on safety requirements, switching frequency, duty cycle, inductance requirements, and temperature rise performance. Tamura Design Staff should be contacted for complete designs on these “Tamura Preferred” low cost packages. Mechanical dimensions are typical.
Description
Transformer packages may vary based on safety requirements, switching frequency, duty cycle, inductance requirements, and temperature rise performance. Tamura Design Staff should be contacted for complete designs on these “Tamura Preferred” low cost packages. Mechanical dimensions are typical.

Suppliers

Company
Product
Description
Supplier Links
Switch Mode Transformer 100kHz - EK2923AT/DT - Tamura Corporation of America
Escondido, CA, USA
Switch Mode Transformer 100kHz
EK2923AT/DT
Switch Mode Transformer 100kHz EK2923AT/DT
Transformer packages may vary based on safety requirements, switching frequency, duty cycle, inductance requirements, and temperature rise performance. Tamura Design Staff should be contacted for complete designs on these “Tamura Preferred” low cost packages. Mechanical dimensions are typical.

Transformer packages may vary based on safety requirements, switching frequency, duty cycle, inductance requirements, and temperature rise performance. Tamura Design Staff should be contacted for complete designs on these “Tamura Preferred” low cost packages. Mechanical dimensions are typical.

Supplier's Site

Technical Specifications

  Tamura Corporation of America
Product Category Transformers
Product Number EK2923AT/DT
Product Name Switch Mode Transformer 100kHz
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details