Tamura Corporation Common Mode Chokes / Filters 3A 2mH 0.1ohm 250VAC 50/60Hz CMT-02302

Description
Common Mode Chokes / Filters 3A 2mH 0.1ohm 250VAC 50/60Hz
Description
Common Mode Chokes / Filters 3A 2mH 0.1ohm 250VAC 50/60Hz

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes / Filters 3A 2mH 0.1ohm 250VAC 50/60Hz - 773-CMT-02302 - Utmel Electronic Limited
Hong Kong, China
Common Mode Chokes / Filters 3A 2mH 0.1ohm 250VAC 50/60Hz
773-CMT-02302
Common Mode Chokes / Filters 3A 2mH 0.1ohm 250VAC 50/60Hz 773-CMT-02302
Common Mode Chokes / Filters 3A 2mH 0.1ohm 250VAC 50/60Hz

Common Mode Chokes / Filters 3A 2mH 0.1ohm 250VAC 50/60Hz

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Inductors
Product Number 773-CMT-02302
Product Name Common Mode Chokes / Filters 3A 2mH 0.1ohm 250VAC 50/60Hz
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0402HL (1005) High Inductance Ceramic Chip Inductors - 0402HL-331 0402HL-331XJRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.3300 microH
View Details
High Frequency & RF Inductors - 1624017-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 2.2 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
DCR 50 ohms
View Details
5 suppliers