Tamura Corporation of America Power Supplies - External/Internal (Off-Board) - AC AC Wall Adapters 835AS12150

Description
Win Source Part Number: 1146800-835AS12150 Category: Power Supplies - External/Internal (Off-Board)>AC AC Wall Adapters Series: 835AS Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 18 W Voltage - Output: 12VAC Voltage - Input: 120VAC Input Type: Fixed Blade Current - Output (Max): 1.5A Region Utilized: North America Form: Wall Mount Output Connector: Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.5mm Input Connector: NEMA 1-15P Cord Length: 72" (1.83m) Temperature Range - Operating: -10°C ~ 40°C Dimension: 2.44" L x 2.44" W x 4.06" H (62.0mm x 62.0mm x 103.0mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8504.40.7001 Mfr: Tamura Other Names: MT7120,MT7120-NDR,Q3 537787 Product Status: Obsolete Approval Agency: cULus
Request a Quote Datasheet
Description
Win Source Part Number: 1146800-835AS12150 Category: Power Supplies - External/Internal (Off-Board)>AC AC Wall Adapters Series: 835AS Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 18 W Voltage - Output: 12VAC Voltage - Input: 120VAC Input Type: Fixed Blade Current - Output (Max): 1.5A Region Utilized: North America Form: Wall Mount Output Connector: Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.5mm Input Connector: NEMA 1-15P Cord Length: 72" (1.83m) Temperature Range - Operating: -10°C ~ 40°C Dimension: 2.44" L x 2.44" W x 4.06" H (62.0mm x 62.0mm x 103.0mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8504.40.7001 Mfr: Tamura Other Names: MT7120,MT7120-NDR,Q3 537787 Product Status: Obsolete Approval Agency: cULus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC AC Wall Adapters - 1146800-835AS12150 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC AC Wall Adapters
1146800-835AS12150
Power Supplies - External/Internal (Off-Board) - AC AC Wall Adapters 1146800-835AS12150
Win Source Part Number: 1146800-835AS12150 Category: Power Supplies - External/Internal (Off-Board)>AC AC Wall Adapters Series: 835AS Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 18 W Voltage - Output: 12VAC Voltage - Input: 120VAC Input Type: Fixed Blade Current - Output (Max): 1.5A Region Utilized: North America Form: Wall Mount Output Connector: Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.5mm Input Connector: NEMA 1-15P Cord Length: 72" (1.83m) Temperature Range - Operating: -10°C ~ 40°C Dimension: 2.44" L x 2.44" W x 4.06" H (62.0mm x 62.0mm x 103.0mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8504.40.7001 Mfr: Tamura Other Names: MT7120,MT7120-NDR,Q3 537787 Product Status: Obsolete Approval Agency: cULus

Win Source Part Number: 1146800-835AS12150
Category: Power Supplies - External/Internal (Off-Board)>AC AC Wall Adapters
Series: 835AS
Applications: ITE (Commercial)
Standard Package: 40
Power (Watts): 18 W
Voltage - Output: 12VAC
Voltage - Input: 120VAC
Input Type: Fixed Blade
Current - Output (Max): 1.5A
Region Utilized: North America
Form: Wall Mount
Output Connector: Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.5mm
Input Connector: NEMA 1-15P
Cord Length: 72" (1.83m)
Temperature Range - Operating: -10°C ~ 40°C
Dimension: 2.44" L x 2.44" W x 4.06" H (62.0mm x 62.0mm x 103.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.7001
Mfr: Tamura
Other Names: MT7120,MT7120-NDR,Q3537787
Product Status: Obsolete
Approval Agency: cULus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 1146800-835AS12150
Product Name Power Supplies - External/Internal (Off-Board) - AC AC Wall Adapters
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSW-24024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
Ac/dc Converter, 55.44W, 24V, 2.1A; Power Supply Approvals Advantech - 30M2201 - Newark, An Avnet Company
Specs
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details