Tamura Corporation of America DC to DC Converter 2DD180407C

Description
2DDxxxxxxC series are insulated DC/DC converters for gate drivers such as SiC MOSFET and IGBT. The high breakdown voltage and low parasitic capacitance make it suitable for gate drives such as SiC MOSFET and IGBT. Features Ideal for gate drive power supply Ideal for half-bridge operation by dual output Gate voltage: +18V/-4V Low parasitic capacitance (about 9 pF); highly resistant to common-mode noise. Input-to-Output dielectric withstand voltage : AC5000V Output-to-Output dielectric withstand voltage : AC4000V Input-to-Output insulation distance : 14mm (clearance creepage) Output-to-Output insulation distance : 12mm (clearance creepage) Input voltage : 13.5 to 26.4V Over load protection Over heat protection Filling structure Safety standards:UL508(file no.E243511) Applications Inverters for industrial equipment, power conditioners, etc.
Request a Quote Datasheet
Description
2DDxxxxxxC series are insulated DC/DC converters for gate drivers such as SiC MOSFET and IGBT. The high breakdown voltage and low parasitic capacitance make it suitable for gate drives such as SiC MOSFET and IGBT. Features Ideal for gate drive power supply Ideal for half-bridge operation by dual output Gate voltage: +18V/-4V Low parasitic capacitance (about 9 pF); highly resistant to common-mode noise. Input-to-Output dielectric withstand voltage : AC5000V Output-to-Output dielectric withstand voltage : AC4000V Input-to-Output insulation distance : 14mm (clearance creepage) Output-to-Output insulation distance : 12mm (clearance creepage) Input voltage : 13.5 to 26.4V Over load protection Over heat protection Filling structure Safety standards:UL508(file no.E243511) Applications Inverters for industrial equipment, power conditioners, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
DC to DC Converter
2DD180407C
DC to DC Converter 2DD180407C
2DDxxxxxxC series are insulated DC/DC converters for gate drivers such as SiC MOSFET and IGBT. The high breakdown voltage and low parasitic capacitance make it suitable for gate drives such as SiC MOSFET and IGBT. Features Ideal for gate drive power supply Ideal for half-bridge operation by dual output Gate voltage: +18V/-4V Low parasitic capacitance (about 9 pF); highly resistant to common-mode noise. Input-to-Output dielectric withstand voltage : AC5000V Output-to-Output dielectric withstand voltage : AC4000V Input-to-Output insulation distance : 14mm (clearance creepage) Output-to-Output insulation distance : 12mm (clearance creepage) Input voltage : 13.5 to 26.4V Over load protection Over heat protection Filling structure Safety standards:UL508(file no.E243511) Applications Inverters for industrial equipment, power conditioners, etc.

2DDxxxxxxC series are insulated DC/DC converters for gate drivers such as SiC MOSFET and IGBT. The high breakdown voltage and low parasitic capacitance make it suitable for gate drives such as SiC MOSFET and IGBT.

Features

  • Ideal for gate drive power supply
  • Ideal for half-bridge operation by dual output
  • Gate voltage: +18V/-4V
  • Low parasitic capacitance (about 9 pF); highly resistant to common-mode noise.
  • Input-to-Output dielectric withstand voltage : AC5000V
  • Output-to-Output dielectric withstand voltage : AC4000V
  • Input-to-Output insulation distance : 14mm (clearance creepage)
  • Output-to-Output insulation distance : 12mm (clearance creepage)
  • Input voltage : 13.5 to 26.4V
  • Over load protection
  • Over heat protection
  • Filling structure
  • Safety standards:UL508(file no.E243511)

Applications

Inverters for industrial equipment, power conditioners, etc.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number 2DD180407C
Product Name DC to DC Converter
Output Voltage 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies Board Mount DCDC Converters - PT5101C - 930964-PT5101C - Win Source Electronics
Specs
Package Type Other; 3-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers