Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCREWS
TAMPER-PRUF SCREWS
81690 -- TORX DRIVE FLAT HEAD ALLOY MACHINE SCREW
Tamper-Pruf Screws
Torx Drive Flat Head Alloy Machine Screw
81690
Description
Torx Drive Flat Head Alloy Machine Screw
Description
Torx Drive Flat Head Alloy Machine Screw
Suppliers
Company
Product
Description
Supplier Links
Tamper-Pruf Screws
Paramount, CA, USA
Torx Drive Flat Head Alloy Machine Screw
81690
Torx Drive Flat Head Alloy Machine Screw
81690
Torx Drive Flat Head Alloy Machine Screw
Torx Drive Flat Head Alloy Machine Screw
Supplier's Site
Technical Specifications
Tamper-Pruf Screws
Product Category
Screws
Product Number
81690
Product Name
Torx Drive Flat Head Alloy Machine Screw
Screw Type
Tamperproof Screw
Unlock Full Specs
to access all available technical data
Similar Products
Imao-Fixtureworks
Socket Toggle Screw
BJ746
Specs
Head Type
Socket Head Cap
Material
Steel; Stainless Steel
Finish
Black Oxide
View Details
Newport MKS
Double-Ended Set Screw, M4, 18.8 mm Long, Qty 10
9923-M
Specs
Screw Type
Set Screw
Metric
M4
View Details
Southco
Fast Lead Screw, Large Size, Wing, 8.1mm Max. Outer Panel, Stainless Steel, Passivated
17-12-408-12
Specs
Material
Stainless Steel
Length
1.13 inch (28.6 mm)
View Details
2
suppliers
APM Hexseal Corp.
Fasteners, Screws; Thread Size Metric Apm Hexseal
R2-56X3/16
Specs
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.1875 inch (4.76 mm)
View Details