RADIO TRANSCEIVER, SPI, 2MBPS; RF Modulation:-; Data Rate Max:2Mbps; Frequency Max:2.4GHz; Sensitivity dBm:-; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Module Interface:SPI; Supply Current:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 15AC8735 |
| Product Name | Radio Transceiver, Spi, 2Mbps; Rf Modulation Talon Communications |