Tallysman Wireless Incorporated Antenna, Gps / Glonass, 1.559-1.606Ghz; Antenna Type Tallysman Wireless TW4721-00

Description
ANTENNA, GPS / GLONASS, 1.559-1.606GHZ; Antenna Type:GPS / Glonass; Frequency Min:1.559GHz; Frequency Max:1.606GHz; Antenna Mounting:Cable; Gain:26dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand RoHS Compliant: Yes
Datasheet
Description
ANTENNA, GPS / GLONASS, 1.559-1.606GHZ; Antenna Type:GPS / Glonass; Frequency Min:1.559GHz; Frequency Max:1.606GHz; Antenna Mounting:Cable; Gain:26dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Gps / Glonass, 1.559-1.606Ghz; Antenna Type Tallysman Wireless - 75Y3412 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Gps / Glonass, 1.559-1.606Ghz; Antenna Type Tallysman Wireless
75Y3412
Antenna, Gps / Glonass, 1.559-1.606Ghz; Antenna Type Tallysman Wireless 75Y3412
ANTENNA, GPS / GLONASS, 1.559-1.606GHZ; Antenna Type:GPS / Glonass; Frequency Min:1.559GHz; Frequency Max:1.606GHz; Antenna Mounting:Cable; Gain:26dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand RoHS Compliant: Yes

ANTENNA, GPS / GLONASS, 1.559-1.606GHZ; Antenna Type:GPS / Glonass; Frequency Min:1.559GHz; Frequency Max:1.606GHz; Antenna Mounting:Cable; Gain:26dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 75Y3412
Product Name Antenna, Gps / Glonass, 1.559-1.606Ghz; Antenna Type Tallysman Wireless
Polarization Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2198151 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 698.0 to ? MHz
Gain 2 dB
View Details
Calibrated Survey Tripleband GNSS Antenna - AS-ANT3B-CAL-L1256-SMATNC-01 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details