Tallysman Wireless Incorporated Antenna, Iridium, 1.616-1.626Ghz, Cable; Antenna Type Tallysman Wireless TW3600-01

Description
ANTENNA, IRIDIUM, 1.616-1.626GHZ, CABLE; Antenna Type:Iridium; Frequency Min:1.616GHz; Frequency Max:1.626GHz; Antenna Mounting:Cable; Gain:4.25dBi; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand RoHS Compliant: Yes
Datasheet
Description
ANTENNA, IRIDIUM, 1.616-1.626GHZ, CABLE; Antenna Type:Iridium; Frequency Min:1.616GHz; Frequency Max:1.626GHz; Antenna Mounting:Cable; Gain:4.25dBi; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Iridium, 1.616-1.626Ghz, Cable; Antenna Type Tallysman Wireless - 75Y3404 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Iridium, 1.616-1.626Ghz, Cable; Antenna Type Tallysman Wireless
75Y3404
Antenna, Iridium, 1.616-1.626Ghz, Cable; Antenna Type Tallysman Wireless 75Y3404
ANTENNA, IRIDIUM, 1.616-1.626GHZ, CABLE; Antenna Type:Iridium; Frequency Min:1.616GHz; Frequency Max:1.626GHz; Antenna Mounting:Cable; Gain:4.25dBi; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand RoHS Compliant: Yes

ANTENNA, IRIDIUM, 1.616-1.626GHZ, CABLE; Antenna Type:Iridium; Frequency Min:1.616GHz; Frequency Max:1.626GHz; Antenna Mounting:Cable; Gain:4.25dBi; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Right Hand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 75Y3404
Product Name Antenna, Iridium, 1.616-1.626Ghz, Cable; Antenna Type Tallysman Wireless
Polarization Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

Budget Survey Multiband GNSS Antenna - AS-ANT2B-SUR-L1L2-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 1-2367286-4 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details