Tallysman Wireless Incorporated Dual Band, Active Iridium Rohs Compliant Tallysman Wireless 33-HC860-28

Description
DUAL BAND, ACTIVE IRIDIUM ROHS COMPLIANT: YES
Datasheet
Description
DUAL BAND, ACTIVE IRIDIUM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Band, Active Iridium Rohs Compliant Tallysman Wireless - 57AK4638 - Newark, An Avnet Company
Chicago, IL, United States
Dual Band, Active Iridium Rohs Compliant Tallysman Wireless
57AK4638
Dual Band, Active Iridium Rohs Compliant Tallysman Wireless 57AK4638
DUAL BAND, ACTIVE IRIDIUM ROHS COMPLIANT: YES

DUAL BAND, ACTIVE IRIDIUM ROHS COMPLIANT: YES

Supplier's Site
RF Antennas - 33-HC860-28 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
33-HC860-28
RF Antennas 33-HC860-28
1.236GHz, 1.59275GHz Beidou, Galileo, GLONASS, GNSS, GPS Helical RF Antenna 1.217GHz ~ 1.255GHz, 1.559GHz ~ 1.6265GHz 2.1dBic, 2.2dBic, 2.4dBic, 2.6dBic SMA Male Base Mount

1.236GHz, 1.59275GHz Beidou, Galileo, GLONASS, GNSS, GPS Helical RF Antenna 1.217GHz ~ 1.255GHz, 1.559GHz ~ 1.6265GHz 2.1dBic, 2.2dBic, 2.4dBic, 2.6dBic SMA Male Base Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 57AK4638 33-HC860-28
Product Name Dual Band, Active Iridium Rohs Compliant Tallysman Wireless RF Antennas
Applications Beidou, Galileo, GLONASS, GNSS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna Kitt - AK-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers