Tallysman Wireless Incorporated RF Antennas 33-3740-01-01

Description
1.581GHz Beidou, Galileo, GLONASS, GPS Dome RF Antenna 1.557GHz ~ 1.606GHz 40dB TNC Female Panel Mount
Datasheet
Description
1.581GHz Beidou, Galileo, GLONASS, GPS Dome RF Antenna 1.557GHz ~ 1.606GHz 40dB TNC Female Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 33-3740-01-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
33-3740-01-01
RF Antennas 33-3740-01-01
1.581GHz Beidou, Galileo, GLONASS, GPS Dome RF Antenna 1.557GHz ~ 1.606GHz 40dB TNC Female Panel Mount

1.581GHz Beidou, Galileo, GLONASS, GPS Dome RF Antenna 1.557GHz ~ 1.606GHz 40dB TNC Female Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 33-3740-01-01
Product Name RF Antennas
Applications Beidou, Galileo, GLONASS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-564 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers