Tallysman Wireless Incorporated RF Antennas 33-3712-01-01

Description
1.5815GHz Beidou, Galileo, GLONASS, GPS Dome RF Antenna 1.557GHz ~ 1.606GHz 4.75dBi TNC Female Panel Mount
Datasheet
Description
1.5815GHz Beidou, Galileo, GLONASS, GPS Dome RF Antenna 1.557GHz ~ 1.606GHz 4.75dBi TNC Female Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 33-3712-01-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
33-3712-01-01
RF Antennas 33-3712-01-01
1.5815GHz Beidou, Galileo, GLONASS, GPS Dome RF Antenna 1.557GHz ~ 1.606GHz 4.75dBi TNC Female Panel Mount

1.5815GHz Beidou, Galileo, GLONASS, GPS Dome RF Antenna 1.557GHz ~ 1.606GHz 4.75dBi TNC Female Panel Mount

Buy Now Datasheet
Gnss Dome Antenna, 1.5557-1.606Ghz, 26Db Rohs Compliant Tallysman Wireless - 39AH1213 - Newark, An Avnet Company
Chicago, IL, United States
Gnss Dome Antenna, 1.5557-1.606Ghz, 26Db Rohs Compliant Tallysman Wireless
39AH1213
Gnss Dome Antenna, 1.5557-1.606Ghz, 26Db Rohs Compliant Tallysman Wireless 39AH1213
GNSS DOME ANTENNA, 1.5557-1.606GHZ, 26DB ROHS COMPLIANT: YES

GNSS DOME ANTENNA, 1.5557-1.606GHZ, 26DB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 33-3712-01-01 39AH1213
Product Name RF Antennas Gnss Dome Antenna, 1.5557-1.606Ghz, 26Db Rohs Compliant Tallysman Wireless
Applications Beidou, Galileo, GLONASS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-4 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers