Tallysman Wireless Incorporated Antenna, Gps, 1.585Ghz; Antenna Type Tallysman Wireless 33-3040-01-00

Description
ANTENNA, GPS, 1.585GHZ; Antenna Type:GPS; Frequency Min:1.565GHz; Frequency Max:1.585GHz; Antenna Mounting:Panel; Gain:40dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Right Hand Circular; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ANTENNA, GPS, 1.585GHZ; Antenna Type:GPS; Frequency Min:1.565GHz; Frequency Max:1.585GHz; Antenna Mounting:Panel; Gain:40dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Right Hand Circular; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Gps, 1.585Ghz; Antenna Type Tallysman Wireless - 64T4786 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Gps, 1.585Ghz; Antenna Type Tallysman Wireless
64T4786
Antenna, Gps, 1.585Ghz; Antenna Type Tallysman Wireless 64T4786
ANTENNA, GPS, 1.585GHZ; Antenna Type:GPS; Frequency Min:1.565GHz; Frequency Max:1.585GHz; Antenna Mounting:Panel; Gain:40dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Right Hand Circular; Product Range:- RoHS Compliant: Yes

ANTENNA, GPS, 1.585GHZ; Antenna Type:GPS; Frequency Min:1.565GHz; Frequency Max:1.585GHz; Antenna Mounting:Panel; Gain:40dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Right Hand Circular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 64T4786
Product Name Antenna, Gps, 1.585Ghz; Antenna Type Tallysman Wireless
Primary Frequency Range 1565.0 to 1585.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

GSM 12dBi Fiberglass Antenna With N Male St. Connector - ET-GS12FG1-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 12 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF Antennas - BB-FG24008 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details