Tallysman Wireless Incorporated Antenna, Gps/glonass, 1.606Ghz; Antenna Type Tallysman Wireless 32-2400-0

Description
ANTENNA, GPS/GLONASS, 1.606GHZ; Antenna Type:GPS / Glonass; Frequency Min:1.574GHz; Frequency Max:1.606GHz; Antenna Mounting:Cable; Gain:28dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Right Hand Circular RoHS Compliant: Yes
Description
ANTENNA, GPS/GLONASS, 1.606GHZ; Antenna Type:GPS / Glonass; Frequency Min:1.574GHz; Frequency Max:1.606GHz; Antenna Mounting:Cable; Gain:28dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Right Hand Circular RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Antenna, Gps/glonass, 1.606Ghz; Antenna Type Tallysman Wireless - 64T4779 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Gps/glonass, 1.606Ghz; Antenna Type Tallysman Wireless
64T4779
Antenna, Gps/glonass, 1.606Ghz; Antenna Type Tallysman Wireless 64T4779
ANTENNA, GPS/GLONASS, 1.606GHZ; Antenna Type:GPS / Glonass; Frequency Min:1.574GHz; Frequency Max:1.606GHz; Antenna Mounting:Cable; Gain:28dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Right Hand Circular RoHS Compliant: Yes

ANTENNA, GPS/GLONASS, 1.606GHZ; Antenna Type:GPS / Glonass; Frequency Min:1.574GHz; Frequency Max:1.606GHz; Antenna Mounting:Cable; Gain:28dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Right Hand Circular RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 64T4779
Product Name Antenna, Gps/glonass, 1.606Ghz; Antenna Type Tallysman Wireless
Primary Frequency Range 1574.0 to 1606.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195846-6 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-004CT-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11a/b/g/n, WLAN
Primary Frequency Range 2450.0 to 5387.5 MHz
Gain 1.5 to 4.7 dB
View Details
2 suppliers