ANTENNA, GPS, 1.578GHZ; Antenna Type:GPS; Frequency Min:1.572GHz; Frequency Max:1.578GHz; Antenna Mounting:Cable; Gain:28dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Right Hand Circular; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Antennas |
| Product Number | 64T4777 |
| Product Name | Antenna, Gps, 1.578Ghz; Antenna Type Tallysman Wireless |
| Primary Frequency Range | 1572.0 to 1578.0 MHz |
Right hand circular polarised