The TW150 by Tallysman Wireless is a professional-grade 1 to 2 L-Band signal splitter designed for various L-Band and GNSS applications, including GPS and GLONASS. It operates within a frequency range of 1 to 2 GHz and features low insertion loss of 1.0 dB at 2 GHz, with a maximum pass-through current of 200 mA. The splitter allows two GNSS receivers to function with a single antenna, with DC voltage passing through Port 2 while being blocked on Port 1. Constructed from clear anodized aluminum, the TW150 is housed in an IP67-rated weatherproof enclosure, making it suitable for harsh environments. It includes three gold-plated SMA or TNC jack connectors and has a typical VSWR of less than 1.25. The device operates within a temperature range of -40 to +85 degrees Celsius and is RoHS compliant. The compact dimensions of 1.81,Äù x 1.81,Äù x 0.669,Äù and a weight of 100 g enhance its usability in various installations.
MOD, TW150, 1 TO 2 L BAND SPILLTER; Switch Type:-; Frequency:-; Insertion Loss:1dB; Isolation:18dB; Product Range:-; SVHC:No SVHC (15-Jan-2019); Frequency Range:1GHz to 2GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 64T4774 |
| Product Name | Mod, Tw150, 1 To 2 L Band Spillter; Switch Type Tallysman Wireless |