Tallysman Wireless Incorporated RF and Wireless - RF Amplifiers 32-0141-01

Description
IC AMP GALILEO 1.2GHZ-1.8GHZ MOD
Description
IC AMP GALILEO 1.2GHZ-1.8GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - 32-0141-01 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
32-0141-01
RF and Wireless - RF Amplifiers 32-0141-01
IC AMP GALILEO 1.2GHZ-1.8GHZ MOD

IC AMP GALILEO 1.2GHZ-1.8GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number 32-0141-01
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1200 to 1800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifier MMICs - LTE / 3G LNAs - BGA8V1BN6 - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details