Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AMPLIFIERS
TALLYSMAN WIRELESS INCORPORATED
32-0141-00 -- RF AND WIRELESS - RF AMPLIFIERS
Tallysman Wireless Incorporated
RF and Wireless - RF Amplifiers
32-0141-00
Description
IC AMP GALILEO 1.2GHZ-1.8GHZ MOD
Acme Chip Technology Co., Limited
Done
Description
IC AMP GALILEO 1.2GHZ-1.8GHZ MOD
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
32-0141-00
RF and Wireless - RF Amplifiers
32-0141-00
IC AMP GALILEO 1.2GHZ-1.8GHZ MOD
IC AMP GALILEO 1.2GHZ-1.8GHZ MOD
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
RF Amplifiers
Product Number
32-0141-00
Product Name
RF and Wireless - RF Amplifiers
Frequency Range
1200 to 1800 MHz
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
RF Amplifiers ICs
2412867P
Specs
Amplifier Type
Low Noise Amplifier; Low Noise
RoHS Compliant
RoHS
Gain Flatness
16 dB
View Details
A.H. Systems Inc.
Preamplifier
PAM-0101
Specs
Amplifier Type
Low Noise Amplifier
Applications
EMC/RFI Testing
Frequency Range
10 to 1000 MHz
View Details
Infineon Technologies AG
RF Amplifiers
BGB741L7ESDE6327XTSA1
Specs
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
Mobile / Wireless Systems; Cellular, RKE, WiFi
Frequency Range
50 to 3500 MHz
View Details
3
suppliers
Mini-Circuits
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 400 MHz to 2200 MHz, 50Ω, 3x3 mm QFN Style Package
PMA-545G1+
Specs
Amplifier Type
Low Noise Amplifier; Power Amplifier
Frequency Range
400 to 2200 MHz
Minimum Gain
26.1 dB
View Details
4
suppliers