Tallysman Wireless Incorporated RF and Wireless - RF Amplifiers 32-0125B-00

Description
IC RF AMP 1GHZ-2GHZ SMA
Description
IC RF AMP 1GHZ-2GHZ SMA

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - 32-0125B-00 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
32-0125B-00
RF and Wireless - RF Amplifiers 32-0125B-00
IC RF AMP 1GHZ-2GHZ SMA

IC RF AMP 1GHZ-2GHZ SMA

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number 32-0125B-00
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1000 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Power Amplifier with Power Detector - SE2537L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5900 MHz
View Details
2 suppliers
DC - 3000 MHz Cascadable SiGe HBT MMIC Amplifier - QPA7489A - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
View Details
0.01 to 50 GHz, High Frequency Distributed Power Amplifier - AMM-11059CH - Marki Microwave LLC
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 50000 MHz
Package Type bare-die
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details