Universal plastic enclosure with protective silicone protectors which
functions both as an anti-slip grip and impact protection.
Available in 9 sizes and selectable in 8 different color combinations.
Enclosure is in B (Black - ABS UL94HB) and W (Off-white - ABS
UL94V-0) model.
Plastic case and protective silicone with screw fastening.
*Note: utilize screws packaged with the silicone protectors for assembly.
Protection class : IP40
Operating temperature : -10°C ~ +60°C
Custom color silicone protector is available from just 1 set. For 500 sets
or more, manufacture costs will be similar to a standard color.
Please inquire for more details.
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Electronic and Instrument Enclosures |
| Product Number | TWS Series |
| Product Name | Plastic Enclosure With Silicone Protector |
| Length | 5.35 to 8.9 inch (136 to 226 mm) |
| Width | 2.8 to 5.16 inch (71 to 131 mm) |
| Depth | 1.22 to 3.21 inch (31 to 81.5 mm) |