Taiyo Yuden Co., Ltd. Ceramic Capacitors UP050F474Z-A-BZ

Description
0.47µF -20%, +80% 50V Ceramic Capacitor F Axial
Request a Quote Datasheet
Description
0.47µF -20%, +80% 50V Ceramic Capacitor F Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - UP050F474Z-A-BZ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
UP050F474Z-A-BZ-ND
Ceramic Capacitors UP050F474Z-A-BZ-ND
0.47µF -20%, +80% 50V Ceramic Capacitor F Axial

0.47µF -20%, +80% 50V Ceramic Capacitor F Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number UP050F474Z-A-BZ-ND
Product Name Ceramic Capacitors
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF
Capacitance Tolerance 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - CK06BX124K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers