Taiyo Yuden Co., Ltd. Ceramic Capacitors UP050CH620J-KFCZ

Description
62pF ±5% 50V Ceramic Capacitor C0H Axial
Request a Quote Datasheet
Description
62pF ±5% 50V Ceramic Capacitor C0H Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - UP050CH620J-KFCZ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
UP050CH620J-KFCZ-ND
Ceramic Capacitors UP050CH620J-KFCZ-ND
62pF ±5% 50V Ceramic Capacitor C0H Axial

62pF ±5% 50V Ceramic Capacitor C0H Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number UP050CH620J-KFCZ-ND
Product Name Ceramic Capacitors
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers