Taiyo Yuden Co., Ltd. Ceramic Capacitors UMK325BJ105KH-T

Description
1µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - UMK325BJ105KH-T-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
UMK325BJ105KH-T-ND
Ceramic Capacitors UMK325BJ105KH-T-ND
1µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

1µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 50V Capacitor
60-UMK325BJ105KH-T
SMD 1uF 50V Capacitor 60-UMK325BJ105KH-T
Cap Ceramic 1uF 50V X5R 10% Pad SMD 1210 85°C Low ESR T/R Product overview: UMK325BJ105KH-T from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UMK325BJ105KH-T can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 50V X5R 10% Pad SMD 1210 85°C Low ESR T/R Product overview: UMK325BJ105KH-T from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UMK325BJ105KH-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - UMK325BJ105KH-T - 1116408-UMK325BJ105KH-T - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - UMK325BJ105KH-T
1116408-UMK325BJ105KH-T
Ceramic Capacitors - UMK325BJ105KH-T 1116408-UMK325BJ105KH-T
Manufacturer: Taiyo Yuden Win Source Part Number: 1116408-UMK325BJ105K H-T Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.106" (2.70mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 1116408-UMK325BJ105KH-T
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.106" (2.70mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Ceramic Capacitors - UMK325BJ105KH-T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
UMK325BJ105KH-T
Ceramic Capacitors UMK325BJ105KH-T
CAP CER 1UF 50V X5R 1210

CAP CER 1UF 50V X5R 1210

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - UMK325BJ105KH-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
UMK325BJ105KH-T
Capacitors - Ceramic Capacitors UMK325BJ105KH-T
CAP CER 1UF 50V X5R 1210

CAP CER 1UF 50V X5R 1210

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number UMK325BJ105KH-T-ND 60-UMK325BJ105KH-T 1116408-UMK325BJ105KH-T UMK325BJ105KH-T UMK325BJ105KH-T
Product Name Ceramic Capacitors SMD 1uF 50V Capacitor Ceramic Capacitors - UMK325BJ105KH-T Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1761-1094-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101472T063BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers